Kyocera Corporation Ceramic Capacitors - 06033A151FAT2A 06033A151FAT2A

Description
Manufacturer: AVX Corporation Win Source Part Number: 904610-06033A151FAT2 A Operating Temperature Range: -55°C ~ 125°C Features: 150 pF ±1% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 8000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 904610-06033A151FAT2 A Operating Temperature Range: -55°C ~ 125°C Features: 150 pF ±1% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 8000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 06033A151FAT2A - 904610-06033A151FAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 06033A151FAT2A
904610-06033A151FAT2A
Ceramic Capacitors - 06033A151FAT2A 904610-06033A151FAT2A
Manufacturer: AVX Corporation Win Source Part Number: 904610-06033A151FAT2 A Operating Temperature Range: -55°C ~ 125°C Features: 150 pF ±1% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 8000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020

Manufacturer: AVX Corporation
Win Source Part Number: 904610-06033A151FAT2A
Operating Temperature Range: -55°C ~ 125°C
Features: 150 pF ±1% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 8000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020

Buy Now Datasheet
Ceramic Capacitors - 06033A151FAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06033A151FAT2A
Ceramic Capacitors 06033A151FAT2A
CAP CER 150PF 25V NP0 0603

CAP CER 150PF 25V NP0 0603

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 904610-06033A151FAT2A 06033A151FAT2A
Product Name Ceramic Capacitors - 06033A151FAT2A Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021310 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Ceramic Capacitors - 1761-0504N221J101PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details