Kyocera Corporation Ceramic Capacitors 06033A131JAT2A

Description
130pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
130pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 06033A131JAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
06033A131JAT2A-ND
Ceramic Capacitors 06033A131JAT2A-ND
130pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

130pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Capacitor Ceramic 130Pf 25V, C0G, 5%, 0603; Capacitance Kyocera Avx - 55J3718 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 130Pf 25V, C0G, 5%, 0603; Capacitance Kyocera Avx
55J3718
Capacitor Ceramic 130Pf 25V, C0G, 5%, 0603; Capacitance Kyocera Avx 55J3718
CAPACITOR CERAMIC 130PF 25V, C0G, 5%, 0603; Capacitance:130pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR CERAMIC 130PF 25V, C0G, 5%, 0603; Capacitance:130pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors - 06033A131JAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
06033A131JAT2A
Capacitors - Ceramic Capacitors 06033A131JAT2A
CAP CER 130PF 25V NP0 0603

CAP CER 130PF 25V NP0 0603

Supplier's Site
Ceramic Capacitors - 06033A131JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06033A131JAT2A
Ceramic Capacitors 06033A131JAT2A
CAP CER 130PF 25V NP0 0603

CAP CER 130PF 25V NP0 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 06033A131JAT2A-ND 55J3718 06033A131JAT2A 06033A131JAT2A
Product Name Ceramic Capacitors Capacitor Ceramic 130Pf 25V, C0G, 5%, 0603; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX103M050K042-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Ceramic Capacitors - 1763-0402N101K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers