Kyocera Corporation Ceramic Capacitors 06033A121JAT2A

Description
CAP CER 120PF 25V C0G/NP0 0603
Datasheet
Description
CAP CER 120PF 25V C0G/NP0 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 06033A121JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06033A121JAT2A
Ceramic Capacitors 06033A121JAT2A
CAP CER 120PF 25V C0G/NP0 0603

CAP CER 120PF 25V C0G/NP0 0603

Supplier's Site Datasheet
Ceramic Capacitor 120Pf 25V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx - 55J3711 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 120Pf 25V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx
55J3711
Ceramic Capacitor 120Pf 25V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx 55J3711
CERAMIC CAPACITOR 120PF 25V, C0G, 5%, 0603, FULL REEL; Capacitance:120pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 120PF 25V, C0G, 5%, 0603, FULL REEL; Capacitance:120pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 06033A121JAT2A 55J3711
Product Name Ceramic Capacitors Ceramic Capacitor 120Pf 25V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 225SML050MD4 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1763-0504N142G500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701174 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details