Kyocera Corporation SMD 25V 100pF Capacitor 06033A101K4T2A

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KAM15ACG1E101KT NEW GLOBAL PN 25V 100pF A 581-KAM15ACG1E101KT Product overview: 06033A101K4T2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 100pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 100pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06033A101K4T2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KAM15ACG1E101KT NEW GLOBAL PN 25V 100pF A 581-KAM15ACG1E101KT Product overview: 06033A101K4T2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 100pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 100pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06033A101K4T2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 25V 100pF Capacitor
60-06033A101K4T2A
SMD 25V 100pF Capacitor 60-06033A101K4T2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KAM15ACG1E101KT NEW GLOBAL PN 25V 100pF A 581-KAM15ACG1E101KT Product overview: 06033A101K4T2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 100pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 100pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06033A101K4T2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KAM15ACG1E101KT NEW GLOBAL PN 25V 100pF A 581-KAM15ACG1E101KT Product overview: 06033A101K4T2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 100pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 100pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06033A101K4T2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 478-KAM15ACG1E101KTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM15ACG1E101KTTR-ND
Ceramic Capacitors 478-KAM15ACG1E101KTTR-ND
100pF ±10% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

100pF ±10% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAM15ACG1E101KTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM15ACG1E101KTDKR-ND
Ceramic Capacitors 478-KAM15ACG1E101KTDKR-ND
CAP CER 100PF 25V NP0 0603

CAP CER 100PF 25V NP0 0603

Buy Now Datasheet
Ceramic Capacitors - 478-KAM15ACG1E101KTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM15ACG1E101KTCT-ND
Ceramic Capacitors 478-KAM15ACG1E101KTCT-ND
CAP CER 100PF 25V NP0 0603

CAP CER 100PF 25V NP0 0603

Buy Now Datasheet
Capacitor Ceramic 100Pf 25V, C0G, 10%, 0603; Capacitance Kyocera Avx - 66M3059 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 100Pf 25V, C0G, 10%, 0603; Capacitance Kyocera Avx
66M3059
Capacitor Ceramic 100Pf 25V, C0G, 10%, 0603; Capacitance Kyocera Avx 66M3059
CAPACITOR CERAMIC 100PF 25V, C0G, 10%, 0603; Capacitance:100pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR CERAMIC 100PF 25V, C0G, 10%, 0603; Capacitance:100pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-06033A101K4T2A 478-KAM15ACG1E101KTTR-ND 478-KAM15ACG1E101KTDKR-ND 66M3059
Product Name SMD 25V 100pF Capacitor Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 100Pf 25V, C0G, 10%, 0603; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 1.00E-4 microF 1.00E-4 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 0603J0100152JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 2002-101C114U063DF1DS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers