CAP, MLCC, C0G / NP0, 9.1PF, 200V, 0603; Capacitance:9.1pF; Voltage(DC):200V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:U Series; Product Length:1.6mm RoHS Compliant: Yes
CAP, MLCC, C0G / NP0, 9.1PF, 200V, 0603; Capacitance:9.1pF; Voltage(DC):200V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:U Series; Product Length:1.6mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 66M3054 |
| Product Name | Cap, Mlcc, C0G / Np0, 9.1Pf, 200V, 0603; Capacitance Kyocera Avx |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Capacitance Range | 9.10E-6 microF |