Kyocera Corporation Ceramic Capacitors 06032U7R5CAT2A

Description
7.5pF ±0.25pF 200V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
7.5pF ±0.25pF 200V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGQ15ACG2D7R5CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGQ15ACG2D7R5CTTR-ND
Ceramic Capacitors 478-KGQ15ACG2D7R5CTTR-ND
7.5pF ±0.25pF 200V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

7.5pF ±0.25pF 200V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGQ15ACG2D7R5CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGQ15ACG2D7R5CT-ND
Ceramic Capacitors 478-KGQ15ACG2D7R5CT-ND
7.5pF ±0.25pF 200V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

7.5pF ±0.25pF 200V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGQ15ACG2D7R5CTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGQ15ACG2D7R5CTDKR-ND
Ceramic Capacitors 478-KGQ15ACG2D7R5CTDKR-ND
7.5pF ±0.25pF 200V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

7.5pF ±0.25pF 200V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Capacitor Rf/microwave 7.5Pf, 200V, 0603 0.25Pf; Capacitance Kyocera Avx - 55J3661 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Rf/microwave 7.5Pf, 200V, 0603 0.25Pf; Capacitance Kyocera Avx
55J3661
Capacitor Rf/microwave 7.5Pf, 200V, 0603 0.25Pf; Capacitance Kyocera Avx 55J3661
CAPACITOR RF/MICROWAVE 7.5PF, 200V, 0603 0.25pF; Capacitance:7.5pF; Voltage Rating:200V; Product Range:U Series; Capacitance Tolerance:± 0.25pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Series Name:U RoHS Compliant: Yes

CAPACITOR RF/MICROWAVE 7.5PF, 200V, 0603 0.25pF; Capacitance:7.5pF; Voltage Rating:200V; Product Range:U Series; Capacitance Tolerance:± 0.25pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Series Name:U RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-KGQ15ACG2D7R5CTTR-ND 478-KGQ15ACG2D7R5CTDKR-ND 55J3661
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Rf/microwave 7.5Pf, 200V, 0603 0.25Pf; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 200 volts 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Polymer - 227GXX6R3MEY - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details