AVX Corporation MLCCs - Multilayer Ceramic Capacitors 06032U6R8CAT2A

Description
KYOCERA AVX 06032U6R8CAT2A
Request a Quote
Description
KYOCERA AVX 06032U6R8CAT2A
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 6.8 pF, 200V C0G/NP0 capacitor from Kyocera AVX, part number 39K0159, is designed for applications requiring ultra-low equivalent series resistance (ESR). It is housed in a 0603 case size, which measures 1.6 mm x 0.8 mm. This capacitor features a capacitance tolerance of ±0.25 pF and operates effectively within a temperature range of -55°C to +125°C. The dielectric material is C0G (NP0), known for its stability and reliability in high-frequency applications. The capacitor is RoHS compliant, making it suitable for environmentally conscious designs. It meets or exceeds military specifications MIL-C-55681, ensuring high performance and durability in demanding environments.

Datasheet Summary
Powered by GS/AI

The 6.8 pF, 200V C0G/NP0 capacitor from Kyocera AVX, part number 39K0159, is designed for applications requiring ultra-low equivalent series resistance (ESR). It is housed in a 0603 case size, which measures 1.6 mm x 0.8 mm. This capacitor features a capacitance tolerance of ±0.25 pF and operates effectively within a temperature range of -55°C to +125°C. The dielectric material is C0G (NP0), known for its stability and reliability in high-frequency applications. The capacitor is RoHS compliant, making it suitable for environmentally conscious designs. It meets or exceeds military specifications MIL-C-55681, ensuring high performance and durability in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1353164 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1353164
MLCCs - Multilayer Ceramic Capacitors 1353164
KYOCERA AVX 06032U6R8CAT2A

KYOCERA AVX 06032U6R8CAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1356612 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1356612
MLCCs - Multilayer Ceramic Capacitors 1356612
KYOCERA AVX 06032U6R8CAT2A

KYOCERA AVX 06032U6R8CAT2A

Supplier's Site
Cap, 6.8Pf, 200V, C0G/np0, 0603; Capacitance Kyocera Avx - 39K0159 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 6.8Pf, 200V, C0G/np0, 0603; Capacitance Kyocera Avx
39K0159
Cap, 6.8Pf, 200V, C0G/np0, 0603; Capacitance Kyocera Avx 39K0159
CAP, 6.8PF, 200V, C0G/NP0, 0603; Capacitance:6.8pF; Voltage Rating:200V; Product Range:Accu-P Series; Capacitance Tolerance:± 0.25pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive Qualification RoHS Compliant: Yes

CAP, 6.8PF, 200V, C0G/NP0, 0603; Capacitance:6.8pF; Voltage Rating:200V; Product Range:Accu-P Series; Capacitance Tolerance:± 0.25pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1353164 39K0159
Product Name MLCCs - Multilayer Ceramic Capacitors Cap, 6.8Pf, 200V, C0G/np0, 0603; Capacitance Kyocera Avx
Technology Multilayer
Applications Automotive
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M30R224K5-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details