Kyocera Corporation Ceramic Capacitors 06032U6R8BAT2A

Description
CAP CER 6.8PF 200V NP0 0603
Datasheet
Description
CAP CER 6.8PF 200V NP0 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 06032U6R8BAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06032U6R8BAT2A
Ceramic Capacitors 06032U6R8BAT2A
CAP CER 6.8PF 200V NP0 0603

CAP CER 6.8PF 200V NP0 0603

Supplier's Site Datasheet
Cap, Mlcc, C0G / Np0, 6.8Pf, 200V, 0603; Capacitance Kyocera Avx - 55J3658 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G / Np0, 6.8Pf, 200V, 0603; Capacitance Kyocera Avx
55J3658
Cap, Mlcc, C0G / Np0, 6.8Pf, 200V, 0603; Capacitance Kyocera Avx 55J3658
CAP, MLCC, C0G / NP0, 6.8PF, 200V, 0603; Capacitance:6.8pF; Voltage(DC):200V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:U Series; Qualification:- RoHS Compliant: Yes

CAP, MLCC, C0G / NP0, 6.8PF, 200V, 0603; Capacitance:6.8pF; Voltage(DC):200V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:U Series; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 6.8Pf, 200V, 0603 Rohs Compliant Kyocera Avx - 66AH8073 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 6.8Pf, 200V, 0603 Rohs Compliant Kyocera Avx
66AH8073
Cap, 6.8Pf, 200V, 0603 Rohs Compliant Kyocera Avx 66AH8073
CAP, 6.8PF, 200V, 0603 ROHS COMPLIANT: YES

CAP, 6.8PF, 200V, 0603 ROHS COMPLIANT: YES

Supplier's Site
Cap, Mlcc, C0G / Np0, 6.8Pf, 200V, 0603; Capacitance Kyocera Avx - 96Y8287 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G / Np0, 6.8Pf, 200V, 0603; Capacitance Kyocera Avx
96Y8287
Cap, Mlcc, C0G / Np0, 6.8Pf, 200V, 0603; Capacitance Kyocera Avx 96Y8287
CAP, MLCC, C0G / NP0, 6.8PF, 200V, 0603; Capacitance:6.8pF; Voltage(DC):200V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:U Series; Qualification:- RoHS Compliant: Yes

CAP, MLCC, C0G / NP0, 6.8PF, 200V, 0603; Capacitance:6.8pF; Voltage(DC):200V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:U Series; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 06032U6R8BAT2A 55J3658 66AH8073
Product Name Ceramic Capacitors Cap, Mlcc, C0G / Np0, 6.8Pf, 200V, 0603; Capacitance Kyocera Avx Cap, 6.8Pf, 200V, 0603 Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors; Ultracapacitor
Applications High Frequency; RF / Microwave
Capacitance Type Fixed Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701215 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M39014/021298 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0101P00CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers