AVX Corporation Cap, 4.7Pf, 200V, C0G/np0, 0603; Capacitance Kyocera Avx 06032U4R7CAT2A

Description
CAP, 4.7PF, 200V, C0G/NP0, 0603; Capacitance:4.7pF; Voltage Rating:200V; Product Range:Accu-P Series; Capacitance Tolerance:± 0.25pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive Qualification RoHS Compliant: Yes
Datasheet
Description
CAP, 4.7PF, 200V, C0G/NP0, 0603; Capacitance:4.7pF; Voltage Rating:200V; Product Range:Accu-P Series; Capacitance Tolerance:± 0.25pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive Qualification RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 4.7Pf, 200V, C0G/np0, 0603; Capacitance Kyocera Avx - 39K0157 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Pf, 200V, C0G/np0, 0603; Capacitance Kyocera Avx
39K0157
Cap, 4.7Pf, 200V, C0G/np0, 0603; Capacitance Kyocera Avx 39K0157
CAP, 4.7PF, 200V, C0G/NP0, 0603; Capacitance:4.7pF; Voltage Rating:200V; Product Range:Accu-P Series; Capacitance Tolerance:± 0.25pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive Qualification RoHS Compliant: Yes

CAP, 4.7PF, 200V, C0G/NP0, 0603; Capacitance:4.7pF; Voltage Rating:200V; Product Range:Accu-P Series; Capacitance Tolerance:± 0.25pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 39K0157
Product Name Cap, 4.7Pf, 200V, C0G/np0, 0603; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature ? to 125 C (? to 257 F)
Capacitance Range 4.70E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C174U7R5BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details