4.7pF ±0.1pF 200V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
4.7pF ±0.1pF 200V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
4.7pF ±0.1pF 200V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
CAP, MLCC, C0G / NP0, 4.7PF, 200V, 0603; Capacitance:4.7pF; Voltage(DC):200V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:U Series; Qualification:- RoHS Compliant: Yes
CAP, 4.7PF, 200V, 0603 ROHS COMPLIANT: YES
| DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-KGQ15ACG2D4R7BTDKR-ND | 478-KGQ15ACG2D4R7BTTR-ND | 96Y8285 | 66AH8072 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, Mlcc, C0G / Np0, 4.7Pf, 200V, 0603; Capacitance Kyocera Avx | Cap, 4.7Pf, 200V, 0603 Rohs Compliant Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | High Frequency; RF / Microwave | High Frequency; RF / Microwave | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| WVDC | 200 volts | 200 volts | 200 volts |