AVX Corporation Cap, 3.3Pf, 200V, C0G/np0, 0603; Capacitance Kyocera Avx 06032U3R3BAT2A

Description
CAP, 3.3PF, 200V, C0G/NP0, 0603; Capacitance:3.3pF; Voltage Rating:200V; Product Range:Accu-P Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive Qualification RoHS Compliant: Yes
Datasheet
Description
CAP, 3.3PF, 200V, C0G/NP0, 0603; Capacitance:3.3pF; Voltage Rating:200V; Product Range:Accu-P Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive Qualification RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 3.3Pf, 200V, C0G/np0, 0603; Capacitance Kyocera Avx - 39K0155 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3.3Pf, 200V, C0G/np0, 0603; Capacitance Kyocera Avx
39K0155
Cap, 3.3Pf, 200V, C0G/np0, 0603; Capacitance Kyocera Avx 39K0155
CAP, 3.3PF, 200V, C0G/NP0, 0603; Capacitance:3.3pF; Voltage Rating:200V; Product Range:Accu-P Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive Qualification RoHS Compliant: Yes

CAP, 3.3PF, 200V, C0G/NP0, 0603; Capacitance:3.3pF; Voltage Rating:200V; Product Range:Accu-P Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 06032U3R3BAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06032U3R3BAT2A
Ceramic Capacitors 06032U3R3BAT2A
CAP CER 3.3PF 200V NP0 0603

CAP CER 3.3PF 200V NP0 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 39K0155 06032U3R3BAT2A
Product Name Cap, 3.3Pf, 200V, C0G/np0, 0603; Capacitance Kyocera Avx Ceramic Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Operating Temperature ? to 125 C (? to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 3.30E-6 microF 3.30E-6 microF
WVDC 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1254-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C552U040AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers