Kyocera Corporation Capacitor Rf/microwave 1.8Pf, 200V, 0603 0.1Pf; Capacitance Kyocera Avx 06032U1R8BAT2A

Description
CAPACITOR RF/MICROWAVE 1.8PF, 200V, 0603 0.1pF; Capacitance:1.8pF; Capacitance Tolerance:± 0.1pF; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Series:U RoHS Compliant: Yes
Datasheet
Description
CAPACITOR RF/MICROWAVE 1.8PF, 200V, 0603 0.1pF; Capacitance:1.8pF; Capacitance Tolerance:± 0.1pF; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Series:U RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Rf/microwave 1.8Pf, 200V, 0603 0.1Pf; Capacitance Kyocera Avx - 55J3604 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Rf/microwave 1.8Pf, 200V, 0603 0.1Pf; Capacitance Kyocera Avx
55J3604
Capacitor Rf/microwave 1.8Pf, 200V, 0603 0.1Pf; Capacitance Kyocera Avx 55J3604
CAPACITOR RF/MICROWAVE 1.8PF, 200V, 0603 0.1pF; Capacitance:1.8pF; Capacitance Tolerance:± 0.1pF; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Series:U RoHS Compliant: Yes

CAPACITOR RF/MICROWAVE 1.8PF, 200V, 0603 0.1pF; Capacitance:1.8pF; Capacitance Tolerance:± 0.1pF; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Series:U RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 06032U1R8BAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06032U1R8BAT2A
Ceramic Capacitors 06032U1R8BAT2A
CAP CER 1.8PF 200V NP0 0603

CAP CER 1.8PF 200V NP0 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 55J3604 06032U1R8BAT2A
Product Name Capacitor Rf/microwave 1.8Pf, 200V, 0603 0.1Pf; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor; SMD Chip Capacitor; Surface Mount, MLCC
Applications RF / Microwave High Frequency; RF / Microwave
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition; Ceramic Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725762 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
Aluminum Electrolytic - 101C314U7R5EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details