Kyocera Corporation Ceramic Capacitors 06032U1R0CAT2A

Description
1pF ±0.25pF 200V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
1pF ±0.25pF 200V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGQ15ACG2D1R0CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGQ15ACG2D1R0CTTR-ND
Ceramic Capacitors 478-KGQ15ACG2D1R0CTTR-ND
1pF ±0.25pF 200V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1pF ±0.25pF 200V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGQ15ACG2D1R0CTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGQ15ACG2D1R0CTDKR-ND
Ceramic Capacitors 478-KGQ15ACG2D1R0CTDKR-ND
1pF ±0.25pF 200V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1pF ±0.25pF 200V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGQ15ACG2D1R0CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGQ15ACG2D1R0CT-ND
Ceramic Capacitors 478-KGQ15ACG2D1R0CT-ND
1pF ±0.25pF 200V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1pF ±0.25pF 200V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-KGQ15ACG2D1R0CTTR-ND 478-KGQ15ACG2D1R0CTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100181GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C155U7R5DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details