RF CAPACITOR, 18PF, 200V, 125DEG C, 0603; Capacitance:18pF; Voltage Rating:200V; Product Range:U Series; Capacitance Tolerance:± 1%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric] RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 96Y8282 |
| Product Name | Rf Capacitor, 18Pf, 200V, 125Deg C, 0603; Capacitance Kyocera Avx |
| Applications | RF / Microwave |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Operating Temperature | ? to 125 C (? to 257 F) |
| Capacitance Range | 1.80E-5 microF |