Kyocera Corporation Capacitor Rf/microwave 12Pf, 200V, 0603 5%; Capacitance Kyocera Avx 06032U120JAT2A

Description
CAPACITOR RF/MICROWAVE 12PF, 200V, 0603 5%; Capacitance:12pF; Voltage Rating:200V; Product Range:U Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Filter Terminals:SMD RoHS Compliant: Yes
Description
CAPACITOR RF/MICROWAVE 12PF, 200V, 0603 5%; Capacitance:12pF; Voltage Rating:200V; Product Range:U Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Rf/microwave 12Pf, 200V, 0603 5%; Capacitance Kyocera Avx - 55J3616 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Rf/microwave 12Pf, 200V, 0603 5%; Capacitance Kyocera Avx
55J3616
Capacitor Rf/microwave 12Pf, 200V, 0603 5%; Capacitance Kyocera Avx 55J3616
CAPACITOR RF/MICROWAVE 12PF, 200V, 0603 5%; Capacitance:12pF; Voltage Rating:200V; Product Range:U Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

CAPACITOR RF/MICROWAVE 12PF, 200V, 0603 5%; Capacitance:12pF; Voltage Rating:200V; Product Range:U Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J3616
Product Name Capacitor Rf/microwave 12Pf, 200V, 0603 5%; Capacitance Kyocera Avx
Applications RF / Microwave
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature ? to 125 C (? to 257 F)
Capacitance Range 1.20E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-694-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C114U016AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details