Kyocera Corporation CAP CER 680PF 200V X7R 0603 06032C681KAT2A

Description
CAP CER 680PF 200V X7R 0603
Description
CAP CER 680PF 200V X7R 0603

Suppliers

Company
Product
Description
Supplier Links
CAP CER 680PF 200V X7R 0603 - 66-06032C681KAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 680PF 200V X7R 0603
66-06032C681KAT2A
CAP CER 680PF 200V X7R 0603 66-06032C681KAT2A
CAP CER 680PF 200V X7R 0603

CAP CER 680PF 200V X7R 0603

Supplier's Site
Ceramic Capacitor 680Pf, 200V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 55J3586 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 680Pf, 200V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
55J3586
Ceramic Capacitor 680Pf, 200V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 55J3586
CERAMIC CAPACITOR 680PF, 200V, X7R, 10%, 0603, FULL REEL; Capacitance:680pF; Voltage(DC):200V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 680PF, 200V, X7R, 10%, 0603, FULL REEL; Capacitance:680pF; Voltage(DC):200V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 66-06032C681KAT2A 55J3586
Product Name CAP CER 680PF 200V X7R 0603 Ceramic Capacitor 680Pf, 200V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
RoHS Compliant Yes Yes
Operating Temperature -55 C (-67 F)
Capacitance Range 6.80E-4 microF 6.80E-4 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100181FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details