Kyocera Corporation SMD 200V 470pF Capacitor 06032C471KAT2A

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15BR72D471KT NEW GLOBAL PN 200V 470pF A 581-KGM15BR72D471KT Product overview: 06032C471KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V, 470pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 200V, 470pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06032C471KAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15BR72D471KT NEW GLOBAL PN 200V 470pF A 581-KGM15BR72D471KT Product overview: 06032C471KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V, 470pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 200V, 470pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06032C471KAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 200V 470pF Capacitor
60-06032C471KAT2A
SMD 200V 470pF Capacitor 60-06032C471KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15BR72D471KT NEW GLOBAL PN 200V 470pF A 581-KGM15BR72D471KT Product overview: 06032C471KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V, 470pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 200V, 470pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06032C471KAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15BR72D471KT NEW GLOBAL PN 200V 470pF A 581-KGM15BR72D471KT Product overview: 06032C471KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V, 470pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 200V, 470pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06032C471KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor 470Pf, 200V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 70K6913 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 470Pf, 200V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
70K6913
Ceramic Capacitor 470Pf, 200V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 70K6913
CERAMIC CAPACITOR 470PF, 200V, X7R, 10%, 0603, FULL REEL; Capacitance:470pF; Voltage(DC):200V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 470PF, 200V, X7R, 10%, 0603, FULL REEL; Capacitance:470pF; Voltage(DC):200V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 470 Pf, 10%, X7R, 200 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx - 95W9152 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 470 Pf, 10%, X7R, 200 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx
95W9152
Smd Multilayer Ceramic Capacitor, 470 Pf, 10%, X7R, 200 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx 95W9152
SMD Multilayer Ceramic Capacitor, 470 pF, 10%, X7R, 200 V, 0603 [1608 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 470 pF, 10%, X7R, 200 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor 470Pf, 200V, X7R, 10%, 0603; Capacitance Kyocera Avx - 94W2860 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 470Pf, 200V, X7R, 10%, 0603; Capacitance Kyocera Avx
94W2860
Ceramic Capacitor 470Pf, 200V, X7R, 10%, 0603; Capacitance Kyocera Avx 94W2860
CERAMIC CAPACITOR 470PF, 200V, X7R, 10%, 0603; Capacitance:470pF; Voltage(DC):200V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CERAMIC CAPACITOR 470PF, 200V, X7R, 10%, 0603; Capacitance:470pF; Voltage(DC):200V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 60-06032C471KAT2A 70K6913 95W9152
Product Name SMD 200V 470pF Capacitor Ceramic Capacitor 470Pf, 200V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 470 Pf, 10%, X7R, 200 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition
Capacitance Range 4.70E-4 microF 4.70E-4 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK05BX222K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1292-2-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701258 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details