The Ceramic Capacitor 220pF, 200V, X7R, 10%, 0603 from Kyocera AVX is a surface mount capacitor designed for a wide range of applications. It features a capacitance value of 220pF with a voltage rating of 200V DC. The X7R dielectric provides temperature stability with a capacitance variation of ±15% over a temperature range of -55°C to +125°C. This capacitor is suitable for environments where non-linear capacitance changes due to applied voltage are acceptable. The component is packaged in a 0603 case size and is compliant with RoHS standards. It is available in full reel packaging, making it convenient for automated assembly processes. The capacitor's specifications include a dissipation factor of ,â§10% for voltages ,â 50V and an insulation resistance of 100,000 M,Ѷ or 1000 M,Ѷ-µF, whichever is less. This product is ideal for engineers seeking reliable performance in compact electronic designs.
CERAMIC CAPACITOR 220PF, 200V, X7R, 10%, 0603, FULL REEL; Capacitance:220pF; Voltage(DC):200V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
CERAMIC CAPACITOR 220PF, 200V, X7R, 10%, 0603; Capacitance:220pF; Voltage(DC):200V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes
SMD Multilayer Ceramic Capacitor, 220 pF, 10%, X7R, 200 V, 0603 [1608 Metric] RoHS Compliant: Yes
CAP, 220PF, 200V, 10%, X7R, 0603, REEL; Capacitance:220pF; Voltage Rating:200V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 0603 MLCC; Operating TemperatureRoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 48M5457 | 95W9151 | 13AC4439 |
| Product Name | Ceramic Capacitor 220Pf, 200V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx | Smd Multilayer Ceramic Capacitor, 220 Pf, 10%, X7R, 200 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx | Cap, 220Pf, 200V, 10%, X7R, 0603, Reel; Capacitance Kyocera Avx |
| Capacitance Type | Fixed | Fixed | Fixed |
| RoHS Compliant | Yes | Yes | |
| Capacitance Range | 2.20E-4 microF | 2.20E-4 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |