Kyocera Corporation Ceramic Capacitor 1000Pf 200V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 06032C102KAT2A

Description
CERAMIC CAPACITOR 1000PF 200V, X7R, 10%, 0603, FULL REEL; Capacitance:1000pF; Voltage(DC):200V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 1000PF 200V, X7R, 10%, 0603, FULL REEL; Capacitance:1000pF; Voltage(DC):200V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 1000Pf 200V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 86H7056 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1000Pf 200V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
86H7056
Ceramic Capacitor 1000Pf 200V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 86H7056
CERAMIC CAPACITOR 1000PF 200V, X7R, 10%, 0603, FULL REEL; Capacitance:1000pF; Voltage(DC):200V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 1000PF 200V, X7R, 10%, 0603, FULL REEL; Capacitance:1000pF; Voltage(DC):200V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 1000Pf 200V, X7R, 10%, 0603; Capacitance Kyocera Avx - 96M1262 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1000Pf 200V, X7R, 10%, 0603; Capacitance Kyocera Avx
96M1262
Ceramic Capacitor 1000Pf 200V, X7R, 10%, 0603; Capacitance Kyocera Avx 96M1262
CERAMIC CAPACITOR 1000PF 200V, X7R, 10%, 0603; Capacitance:1000pF; Voltage(DC):200V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CERAMIC CAPACITOR 1000PF 200V, X7R, 10%, 0603; Capacitance:1000pF; Voltage(DC):200V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 1000 Pf, 10%, X7R, 200 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx - 04X9308 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 1000 Pf, 10%, X7R, 200 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx
04X9308
Smd Multilayer Ceramic Capacitor, 1000 Pf, 10%, X7R, 200 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx 04X9308
SMD Multilayer Ceramic Capacitor, 1000 pF, 10%, X7R, 200 V, 0603 [1608 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 1000 pF, 10%, X7R, 200 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 06032C102KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06032C102KAT2A
Ceramic Capacitors 06032C102KAT2A
CAP CER 1000PF 200V X7R 0603

CAP CER 1000PF 200V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 86H7056 96M1262 04X9308 06032C102KAT2A
Product Name Ceramic Capacitor 1000Pf 200V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx Ceramic Capacitor 1000Pf 200V, X7R, 10%, 0603; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 1000 Pf, 10%, X7R, 200 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx Ceramic Capacitors
Capacitance Type Fixed Fixed Fixed Fixed
Capacitance Range 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 200 volts 200 volts 200 volts
Packing Method Tape Reel Tape Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 0603J0100182GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
Aluminum Electrolytic - 335SMH050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers