Kyocera Corporation Ceramic Capacitors 06031U240FAT2A

Description
24pF ±1% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
24pF ±1% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGQ15ACG2A240FTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGQ15ACG2A240FTTR-ND
Ceramic Capacitors 478-KGQ15ACG2A240FTTR-ND
24pF ±1% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

24pF ±1% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGQ15ACG2A240FTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGQ15ACG2A240FTCT-ND
Ceramic Capacitors 478-KGQ15ACG2A240FTCT-ND
24pF ±1% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

24pF ±1% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGQ15ACG2A240FTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGQ15ACG2A240FTDKR-ND
Ceramic Capacitors 478-KGQ15ACG2A240FTDKR-ND
24pF ±1% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

24pF ±1% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
CAP CER 24PF 100V NP0 0603 - 66-06031U240FAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 24PF 100V NP0 0603
66-06031U240FAT2A
CAP CER 24PF 100V NP0 0603 66-06031U240FAT2A
CAP CER 24PF 100V NP0 0603

CAP CER 24PF 100V NP0 0603

Supplier's Site

Technical Specifications

  DigiKey DigiKey Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-KGQ15ACG2A240FTTR-ND 478-KGQ15ACG2A240FTDKR-ND 66-06031U240FAT2A
Product Name Ceramic Capacitors Ceramic Capacitors CAP CER 24PF 100V NP0 0603
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition C0G
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C204U025CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Ceramic Capacitors - 0603J0100272FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details