Multilayer Ceramic Capacitors MLCC - SMD/SMT KGQ15ACG2A1R8BT NEW GLOBAL PN 100V 1.8pF A 581-KGQ15ACG2A1R8BT Product overview: 06031U1R8BAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 1.8pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 1.8pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06031U1R8BAT2A can be used for catalog matching and distributor lookup.
1.8pF ±0.1pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
CAP CER 1.8PF 100V NP0 0603
CAP CER 1.8PF 100V NP0 0603
CAP CER 1.8PF 100V NP0 0603
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-06031U1R8BAT2A | 478-KGQ15ACG2A1R8BTTR-ND | 478-KGQ15ACG2A1R8BTDKR-ND | 06031U1R8BAT2A |
| Product Name | SMD 100V 1.8pF Capacitor | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC |
| RoHS Compliant | Yes | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 1.80E-6 microF | 1.80E-6 microF | ||
| WVAC | 100 to ? volts | 100 volts | 100 volts | 100 volts |