Kyocera Corporation Ceramic Capacitors 06031U101JAT2A

Description
100pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
100pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGQ15ACG2A101JTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGQ15ACG2A101JTDKR-ND
Ceramic Capacitors 478-KGQ15ACG2A101JTDKR-ND
100pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

100pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGQ15ACG2A101JTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGQ15ACG2A101JTCT-ND
Ceramic Capacitors 478-KGQ15ACG2A101JTCT-ND
100pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

100pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGQ15ACG2A101JTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGQ15ACG2A101JTTR-ND
Ceramic Capacitors 478-KGQ15ACG2A101JTTR-ND
100pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

100pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Capacitor Rf/microwave 100Pf, 100V, 0603 5%; Capacitance Kyocera Avx - 55J3492 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Rf/microwave 100Pf, 100V, 0603 5%; Capacitance Kyocera Avx
55J3492
Capacitor Rf/microwave 100Pf, 100V, 0603 5%; Capacitance Kyocera Avx 55J3492
CAPACITOR RF/MICROWAVE 100PF, 100V, 0603 5%; Capacitance:100pF; Voltage Rating:100V; Product Range:U Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

CAPACITOR RF/MICROWAVE 100PF, 100V, 0603 5%; Capacitance:100pF; Voltage Rating:100V; Product Range:U Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

Supplier's Site
Cap, Mlcc, C0G / Np0, 100Pf, 100V, 0603; Capacitance Kyocera Avx - 96Y8267 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G / Np0, 100Pf, 100V, 0603; Capacitance Kyocera Avx
96Y8267
Cap, Mlcc, C0G / Np0, 100Pf, 100V, 0603; Capacitance Kyocera Avx 96Y8267
CAP, MLCC, C0G / NP0, 100PF, 100V, 0603; Capacitance:100pF; Voltage Rating:100V; Product Range:U Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Automotive Qualification Standard:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

CAP, MLCC, C0G / NP0, 100PF, 100V, 0603; Capacitance:100pF; Voltage Rating:100V; Product Range:U Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Automotive Qualification Standard:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGQ15ACG2A101JTDKR-ND 478-KGQ15ACG2A101JTCT-ND 55J3492 96Y8267
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Rf/microwave 100Pf, 100V, 0603 5%; Capacitance Kyocera Avx Cap, Mlcc, C0G / Np0, 100Pf, 100V, 0603; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F) ? to 125 C (? to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Aluminum Electrolytic Capacitors - 2002-380LX121M350H022 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Film Capacitors - 1725616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details