Kyocera Corporation Thin Film Capacitors 06031K6R8BAWTR

Description
6.8pF Thin Film Capacitor 100V 0603 (1608 Metric)
Request a Quote Datasheet
Description
6.8pF Thin Film Capacitor 100V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Capacitors - 06031K6R8BAWTR-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
06031K6R8BAWTR-ND
Thin Film Capacitors 06031K6R8BAWTR-ND
6.8pF Thin Film Capacitor 100V 0603 (1608 Metric)

6.8pF Thin Film Capacitor 100V 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Thin Film Capacitors - 06031K6R8BAWTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Thin Film Capacitors
06031K6R8BAWTR
Capacitors - Thin Film Capacitors 06031K6R8BAWTR
CAP THIN FILM 6.8PF 100V 0603

CAP THIN FILM 6.8PF 100V 0603

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 06031K6R8BAWTR-ND 06031K6R8BAWTR
Product Name Thin Film Capacitors Capacitors - Thin Film Capacitors
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Lead Style Surface Mount (SMT)
Mounting Style Surface Mount Technology Surface Mount Technology; 0603 (1608 Metric)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1251-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
Aluminum Electrolytic - 276AXZ6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers