Kyocera Corporation Thin Film Capacitors 06031K2R7ABTTR

Description
2.7pF Thin Film Capacitor 100V 0603 (1608 Metric)
Request a Quote Datasheet
Description
2.7pF Thin Film Capacitor 100V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Capacitors - 06031K2R7ABTTR-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
06031K2R7ABTTR-ND
Thin Film Capacitors 06031K2R7ABTTR-ND
2.7pF Thin Film Capacitor 100V 0603 (1608 Metric)

2.7pF Thin Film Capacitor 100V 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Thin Film Capacitors - 06031K2R7ABTTR - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Thin Film Capacitors
06031K2R7ABTTR
Capacitors - Thin Film Capacitors 06031K2R7ABTTR
CAP THIN FILM 2.7PF 100V 0603

CAP THIN FILM 2.7PF 100V 0603

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 06031K2R7ABTTR-ND 06031K2R7ABTTR
Product Name Thin Film Capacitors Capacitors - Thin Film Capacitors
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Lead Style Surface Mount (SMT)
Mounting Style Surface Mount Technology Surface Mount Technology; 0603 (1608 Metric)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-1147-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers