Kyocera Corporation Ceramic Capacitors 06031C911KAT2A

Description
910pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
910pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 06031C911KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
06031C911KAT2A-ND
Ceramic Capacitors 06031C911KAT2A-ND
910pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

910pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 06031C911KAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
06031C911KAT2A
Capacitors - Ceramic Capacitors 06031C911KAT2A
CAP CER 910PF 100V X7R 0603

CAP CER 910PF 100V X7R 0603

Supplier's Site
Capacitor Ceramic 910Pf, 100V, X7R, 10%, 0603; Capacitance Kyocera Avx - 55J3369 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 910Pf, 100V, X7R, 10%, 0603; Capacitance Kyocera Avx
55J3369
Capacitor Ceramic 910Pf, 100V, X7R, 10%, 0603; Capacitance Kyocera Avx 55J3369
CAPACITOR CERAMIC 910PF, 100V, X7R, 10%, 0603; Capacitance:910pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2RoHS Compliant: Yes

CAPACITOR CERAMIC 910PF, 100V, X7R, 10%, 0603; Capacitance:910pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 06031C911KAT2A-ND 06031C911KAT2A 55J3369
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic 910Pf, 100V, X7R, 10%, 0603; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C453U016BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100561FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details