Kyocera Corporation Ceramic Capacitors 06031C822KAT2A

Description
8200pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote
Description
8200pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Multilayer Ceramic Capacitor, part number 50R8320, features a capacitance of 8200 pF with a tolerance of ±10%. It utilizes X7R dielectric material, which provides temperature stability with capacitance variation within ±15% across a temperature range of -55°C to +125°C. This capacitor is rated for a maximum voltage of 100 V and is packaged in a 0603 (1608 metric) size. It is RoHS compliant, making it suitable for environmentally conscious applications. The capacitor is designed for use in various industrial applications where some capacitance variation due to applied voltage is acceptable.

Datasheet Summary
Powered by GS/AI

The Multilayer Ceramic Capacitor, part number 50R8320, features a capacitance of 8200 pF with a tolerance of ±10%. It utilizes X7R dielectric material, which provides temperature stability with capacitance variation within ±15% across a temperature range of -55°C to +125°C. This capacitor is rated for a maximum voltage of 100 V and is packaged in a 0603 (1608 metric) size. It is RoHS compliant, making it suitable for environmentally conscious applications. The capacitor is designed for use in various industrial applications where some capacitance variation due to applied voltage is acceptable.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-5004-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5004-2-ND
Ceramic Capacitors 478-5004-2-ND
8200pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

8200pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-5004-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5004-6-ND
Ceramic Capacitors 478-5004-6-ND
8200pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

8200pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-5004-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5004-1-ND
Ceramic Capacitors 478-5004-1-ND
8200pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

8200pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
CAP CER 8200PF 100V X7R 0603 - 66-06031C822KAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 8200PF 100V X7R 0603
66-06031C822KAT2A
CAP CER 8200PF 100V X7R 0603 66-06031C822KAT2A
CAP CER 8200PF 100V X7R 0603

CAP CER 8200PF 100V X7R 0603

Supplier's Site
Multilayer Ceramic Capacitor, 8200 Pf, 10%, X7R, 100 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx - 50R8320 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 8200 Pf, 10%, X7R, 100 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx
50R8320
Multilayer Ceramic Capacitor, 8200 Pf, 10%, X7R, 100 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx 50R8320
Multilayer Ceramic Capacitor, 8200 pF, 10%, X7R, 100 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 8200 pF, 10%, X7R, 100 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-5004-2-ND 478-5004-6-ND 66-06031C822KAT2A 50R8320
Product Name Ceramic Capacitors Ceramic Capacitors CAP CER 8200PF 100V X7R 0603 Multilayer Ceramic Capacitor, 8200 Pf, 10%, X7R, 100 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Film Paper Film Capacitors - 105LC3600K5LM8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details