Kyocera Corporation Ceramic Capacitors 06031C821MAT2A

Description
820pF ±20% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
820pF ±20% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 06031C821MAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
06031C821MAT2A-ND
Ceramic Capacitors 06031C821MAT2A-ND
820pF ±20% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

820pF ±20% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 06031C821MAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06031C821MAT2A
Ceramic Capacitors 06031C821MAT2A
CAP CER 820PF 100V X7R 0603

CAP CER 820PF 100V X7R 0603

Supplier's Site Datasheet
Capacitor Ceramic 820Pf, 100V, X7R, 20%, 0603; Capacitance Kyocera Avx - 55J3366 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 820Pf, 100V, X7R, 20%, 0603; Capacitance Kyocera Avx
55J3366
Capacitor Ceramic 820Pf, 100V, X7R, 20%, 0603; Capacitance Kyocera Avx 55J3366
CAPACITOR CERAMIC 820PF, 100V, X7R, 20%, 0603; Capacitance:820pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CAPACITOR CERAMIC 820PF, 100V, X7R, 20%, 0603; Capacitance:820pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors - 06031C821MAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
06031C821MAT2A
Capacitors - Ceramic Capacitors 06031C821MAT2A
CAP CER 820PF 100V X7R 0603

CAP CER 820PF 100V X7R 0603

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 06031C821MAT2A-ND 06031C821MAT2A 55J3366 06031C821MAT2A
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 820Pf, 100V, X7R, 20%, 0603; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
Film Paper Film Capacitors - 106PMC250K#P2 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C11AH0R8B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details