AVX Corporation CAP CER 6800PF 100V X7R 0603 06031C682KAT2A

Description
CAP CER 6800PF 100V X7R 0603
Datasheet
Description
CAP CER 6800PF 100V X7R 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CAP CER 6800PF 100V X7R 0603 - 66-06031C682KAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 6800PF 100V X7R 0603
66-06031C682KAT2A
CAP CER 6800PF 100V X7R 0603 66-06031C682KAT2A
CAP CER 6800PF 100V X7R 0603

CAP CER 6800PF 100V X7R 0603

Supplier's Site
Ceramic Capacitor 6800Pf 100V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 86H9027 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 6800Pf 100V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
86H9027
Ceramic Capacitor 6800Pf 100V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 86H9027
CERAMIC CAPACITOR 6800PF 100V, X7R, 10%, 0603, FULL REEL; Capacitance:6800pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 6800PF 100V, X7R, 10%, 0603, FULL REEL; Capacitance:6800pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 6800 Pf, 10%, X7R, 100 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx - 34M9357 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 6800 Pf, 10%, X7R, 100 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx
34M9357
Smd Multilayer Ceramic Capacitor, 6800 Pf, 10%, X7R, 100 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx 34M9357
SMD Multilayer Ceramic Capacitor, 6800 pF, 10%, X7R, 100 V, 0603 [1608 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 6800 pF, 10%, X7R, 100 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 66-06031C682KAT2A 86H9027 34M9357
Product Name CAP CER 6800PF 100V X7R 0603 Ceramic Capacitor 6800Pf 100V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 6800 Pf, 10%, X7R, 100 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx
RoHS Compliant Yes Yes
Operating Temperature -55 C (-67 F)
Capacitance Range 0.0068 microF 0.0068 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402B272K101NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitors - 338-101C483U063CC2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details