Kyocera Corporation Ceramic Capacitors 06031C682JAZ2A

Description
6800pF ±5% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
6800pF ±5% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGF15AR72A682JTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF15AR72A682JTTR-ND
Ceramic Capacitors 478-KGF15AR72A682JTTR-ND
6800pF ±5% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

6800pF ±5% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGF15AR72A682JTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF15AR72A682JTDKR-ND
Ceramic Capacitors 478-KGF15AR72A682JTDKR-ND
6800pF ±5% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

6800pF ±5% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGF15AR72A682JTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF15AR72A682JTCT-ND
Ceramic Capacitors 478-KGF15AR72A682JTCT-ND
6800pF ±5% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

6800pF ±5% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-KGF15AR72A682JTTR-ND 478-KGF15AR72A682JTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 338-4107-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details