Kyocera Corporation Ceramic Capacitors 06031C682JAT2A

Description
CAP CER 6800PF 100V X7R 0603
Datasheet
Description
CAP CER 6800PF 100V X7R 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 06031C682JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06031C682JAT2A
Ceramic Capacitors 06031C682JAT2A
CAP CER 6800PF 100V X7R 0603

CAP CER 6800PF 100V X7R 0603

Supplier's Site Datasheet
Capacitor Ceramic 6800Pf 100V, X7R, 5%, 0603; Capacitance Kyocera Avx - 60R6212 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 6800Pf 100V, X7R, 5%, 0603; Capacitance Kyocera Avx
60R6212
Capacitor Ceramic 6800Pf 100V, X7R, 5%, 0603; Capacitance Kyocera Avx 60R6212
CAPACITOR CERAMIC 6800PF 100V, X7R, 5%, 0603; Capacitance:6800pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CAPACITOR CERAMIC 6800PF 100V, X7R, 5%, 0603; Capacitance:6800pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 6800Pf 100V, X7R, 5%, 0603, Full Reel; Capacitance Kyocera Avx - 55J3357 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 6800Pf 100V, X7R, 5%, 0603, Full Reel; Capacitance Kyocera Avx
55J3357
Ceramic Capacitor 6800Pf 100V, X7R, 5%, 0603, Full Reel; Capacitance Kyocera Avx 55J3357
CERAMIC CAPACITOR 6800PF 100V, X7R, 5%, 0603, FULL REEL; Capacitance:6800pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 6800PF 100V, X7R, 5%, 0603, FULL REEL; Capacitance:6800pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 06031C682JAT2A 60R6212
Product Name Ceramic Capacitors Capacitor Ceramic 6800Pf 100V, X7R, 5%, 0603; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 227SMH025ML10 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504N142G500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1711167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive; Motors / Motor Starting
RoHS Compliant Yes
View Details