Kyocera Corporation SMD 100V 680pF Capacitor 06031C681KAT2A

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15AR72A681KT NEW GLOBAL PN 100V 680pF A 581-KGM15AR72A681KT Product overview: 06031C681KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 680pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 680pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06031C681KAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15AR72A681KT NEW GLOBAL PN 100V 680pF A 581-KGM15AR72A681KT Product overview: 06031C681KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 680pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 680pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06031C681KAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 100V 680pF Capacitor
60-06031C681KAT2A
SMD 100V 680pF Capacitor 60-06031C681KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15AR72A681KT NEW GLOBAL PN 100V 680pF A 581-KGM15AR72A681KT Product overview: 06031C681KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 680pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 680pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06031C681KAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15AR72A681KT NEW GLOBAL PN 100V 680pF A 581-KGM15AR72A681KT Product overview: 06031C681KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 680pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 680pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06031C681KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor 680Pf, 100V, X7R, 10%, 0603; Capacitance Kyocera Avx - 96M1258 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 680Pf, 100V, X7R, 10%, 0603; Capacitance Kyocera Avx
96M1258
Ceramic Capacitor 680Pf, 100V, X7R, 10%, 0603; Capacitance Kyocera Avx 96M1258
CERAMIC CAPACITOR 680PF, 100V, X7R, 10%, 0603; Capacitance:680pF; Voltage Rating:100V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Operating Temperature Min:-55°C RoHS Compliant: Yes

CERAMIC CAPACITOR 680PF, 100V, X7R, 10%, 0603; Capacitance:680pF; Voltage Rating:100V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 680Pf, 100V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 55J3353 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 680Pf, 100V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
55J3353
Ceramic Capacitor 680Pf, 100V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 55J3353
CERAMIC CAPACITOR 680PF, 100V, X7R, 10%, 0603, FULL REEL; Capacitance:680pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 680PF, 100V, X7R, 10%, 0603, FULL REEL; Capacitance:680pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Cap, 680Pf, 100V, Mlcc, 0603 Rohs Compliant Kyocera Avx - 66AH8066 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 680Pf, 100V, Mlcc, 0603 Rohs Compliant Kyocera Avx
66AH8066
Cap, 680Pf, 100V, Mlcc, 0603 Rohs Compliant Kyocera Avx 66AH8066
CAP, 680PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 680PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site
CAP CER 680PF 100V X7R 0603 - 66-06031C681KAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 680PF 100V X7R 0603
66-06031C681KAT2A
CAP CER 680PF 100V X7R 0603 66-06031C681KAT2A
CAP CER 680PF 100V X7R 0603

CAP CER 680PF 100V X7R 0603

Supplier's Site
Ceramic Capacitors - 06031C681KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06031C681KAT2A
Ceramic Capacitors 06031C681KAT2A
CAP CER 680PF 100V X7R 0603

CAP CER 680PF 100V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-06031C681KAT2A 96M1258 55J3353 66AH8066 66-06031C681KAT2A 06031C681KAT2A
Product Name SMD 100V 680pF Capacitor Ceramic Capacitor 680Pf, 100V, X7R, 10%, 0603; Capacitance Kyocera Avx Ceramic Capacitor 680Pf, 100V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx Cap, 680Pf, 100V, Mlcc, 0603 Rohs Compliant Kyocera Avx CAP CER 680PF 100V X7R 0603 Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic Ceramic Composition
Capacitance Range 6.80E-4 microF 6.80E-4 microF 6.80E-4 microF 6.80E-4 microF 6.80E-4 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Aluminum Electrolytic Capacitors - 227AVD035MGE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers