Kyocera Corporation Cap, 680Pf, 100V, Mlcc, 0603; Capacitance Kyocera Avx 06031C681JAT2A

Description
CAP, 680PF, 100V, MLCC, 0603; Capacitance:680pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm; Product Width:0.85mm RoHS Compliant: Yes
Description
CAP, 680PF, 100V, MLCC, 0603; Capacitance:680pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm; Product Width:0.85mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, 680Pf, 100V, Mlcc, 0603; Capacitance Kyocera Avx - 60R6211 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 680Pf, 100V, Mlcc, 0603; Capacitance Kyocera Avx
60R6211
Cap, 680Pf, 100V, Mlcc, 0603; Capacitance Kyocera Avx 60R6211
CAP, 680PF, 100V, MLCC, 0603; Capacitance:680pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm; Product Width:0.85mm RoHS Compliant: Yes

CAP, 680PF, 100V, MLCC, 0603; Capacitance:680pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm; Product Width:0.85mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 680Pf, 100V, X7R, 5%, 0603, Full Reel; Capacitance Kyocera Avx - 55J3350 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 680Pf, 100V, X7R, 5%, 0603, Full Reel; Capacitance Kyocera Avx
55J3350
Ceramic Capacitor 680Pf, 100V, X7R, 5%, 0603, Full Reel; Capacitance Kyocera Avx 55J3350
CERAMIC CAPACITOR 680PF, 100V, X7R, 5%, 0603, FULL REEL; Capacitance:680pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 680PF, 100V, X7R, 5%, 0603, FULL REEL; Capacitance:680pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
CAP CER 680PF 100V X7R 0603 - 66-06031C681JAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 680PF 100V X7R 0603
66-06031C681JAT2A
CAP CER 680PF 100V X7R 0603 66-06031C681JAT2A
CAP CER 680PF 100V X7R 0603

CAP CER 680PF 100V X7R 0603

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors
Product Number 60R6211 66-06031C681JAT2A
Product Name Cap, 680Pf, 100V, Mlcc, 0603; Capacitance Kyocera Avx CAP CER 680PF 100V X7R 0603
Capacitance Type Fixed
RoHS Compliant Yes Yes
Capacitance Range 6.80E-4 microF 6.80E-4 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - CK05BX103K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers