Kyocera Corporation MLCCs - Multilayer Ceramic Capacitors 06031C562KAT2A

Description
KYOCERA AVX 06031C562KAT2A
Request a Quote Datasheet
Description
KYOCERA AVX 06031C562KAT2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1356537 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1356537
MLCCs - Multilayer Ceramic Capacitors 1356537
KYOCERA AVX 06031C562KAT2A

KYOCERA AVX 06031C562KAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1353149 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1353149
MLCCs - Multilayer Ceramic Capacitors 1353149
KYOCERA AVX 06031C562KAT2A

KYOCERA AVX 06031C562KAT2A

Supplier's Site
Ceramic Capacitor 5600Pf 100V, X7R, 10%, 0603; Capacitance Kyocera Avx - 96M1257 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 5600Pf 100V, X7R, 10%, 0603; Capacitance Kyocera Avx
96M1257
Ceramic Capacitor 5600Pf 100V, X7R, 10%, 0603; Capacitance Kyocera Avx 96M1257
CERAMIC CAPACITOR 5600PF 100V, X7R, 10%, 0603; Capacitance:5600pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CERAMIC CAPACITOR 5600PF 100V, X7R, 10%, 0603; Capacitance:5600pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Capacitor Ceramic 5600Pf 100V, X7R, 10%, 0603; Capacitance Kyocera Avx - 55J3343 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 5600Pf 100V, X7R, 10%, 0603; Capacitance Kyocera Avx
55J3343
Capacitor Ceramic 5600Pf 100V, X7R, 10%, 0603; Capacitance Kyocera Avx 55J3343
CAPACITOR CERAMIC 5600PF 100V, X7R, 10%, 0603; Capacitance:5600pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 5600PF 100V, X7R, 10%, 0603; Capacitance:5600pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1356537 96M1257 55J3343
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitor 5600Pf 100V, X7R, 10%, 0603; Capacitance Kyocera Avx Capacitor Ceramic 5600Pf 100V, X7R, 10%, 0603; Capacitance Kyocera Avx
Technology Multilayer
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic
Capacitance Type Fixed Fixed
Capacitance Range 0.0056 microF 0.0056 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701047 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 101C232M100AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-0402J2504P30BHTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details