Kyocera Corporation SMD 100V Capacitor 06031C472KAT2A

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15AR72A472KT NEW GLOBAL PN 100V 4700p A 581-KGM15AR72A472KT Product overview: 06031C472KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06031C472KAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15AR72A472KT NEW GLOBAL PN 100V 4700p A 581-KGM15AR72A472KT Product overview: 06031C472KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06031C472KAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 100V Capacitor
60-06031C472KAT2A
SMD 100V Capacitor 60-06031C472KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15AR72A472KT NEW GLOBAL PN 100V 4700p A 581-KGM15AR72A472KT Product overview: 06031C472KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06031C472KAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15AR72A472KT NEW GLOBAL PN 100V 4700p A 581-KGM15AR72A472KT Product overview: 06031C472KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06031C472KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CAP CER 4700PF 100V X7R 0603 - 66-06031C472KAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 4700PF 100V X7R 0603
66-06031C472KAT2A
CAP CER 4700PF 100V X7R 0603 66-06031C472KAT2A
CAP CER 4700PF 100V X7R 0603

CAP CER 4700PF 100V X7R 0603

Supplier's Site
Ceramic Capacitor 4700Pf 100V, X7R, 10%, 0603; Capacitance Kyocera Avx - 96K4760 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 4700Pf 100V, X7R, 10%, 0603; Capacitance Kyocera Avx
96K4760
Ceramic Capacitor 4700Pf 100V, X7R, 10%, 0603; Capacitance Kyocera Avx 96K4760
CERAMIC CAPACITOR 4700PF 100V, X7R, 10%, 0603; Capacitance:4700pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CERAMIC CAPACITOR 4700PF 100V, X7R, 10%, 0603; Capacitance:4700pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 4700Pf 100V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 55J3327 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 4700Pf 100V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
55J3327
Ceramic Capacitor 4700Pf 100V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 55J3327
CERAMIC CAPACITOR 4700PF 100V, X7R, 10%, 0603, FULL REEL; Capacitance:4700pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 4700PF 100V, X7R, 10%, 0603, FULL REEL; Capacitance:4700pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 4700 Pf, 10%, X7R, 100 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx - 85R5670 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 4700 Pf, 10%, X7R, 100 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx
85R5670
Smd Multilayer Ceramic Capacitor, 4700 Pf, 10%, X7R, 100 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx 85R5670
SMD Multilayer Ceramic Capacitor, 4700 pF, 10%, X7R, 100 V, 0603 [1608 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 4700 pF, 10%, X7R, 100 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, 4700 Pf, 10%, X7R, 100 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx - 04X9307 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 4700 Pf, 10%, X7R, 100 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx
04X9307
Smd Multilayer Ceramic Capacitor, 4700 Pf, 10%, X7R, 100 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx 04X9307
SMD Multilayer Ceramic Capacitor, 4700 pF, 10%, X7R, 100 V, 0603 [1608 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 4700 pF, 10%, X7R, 100 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-06031C472KAT2A 66-06031C472KAT2A 96K4760 55J3327 85R5670
Product Name SMD 100V Capacitor CAP CER 4700PF 100V X7R 0603 Ceramic Capacitor 4700Pf 100V, X7R, 10%, 0603; Capacitance Kyocera Avx Ceramic Capacitor 4700Pf 100V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 4700 Pf, 10%, X7R, 100 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 0.0047 microF 0.0047 microF 0.0047 microF 0.0047 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Aluminium Capacitors - 1701175 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M15U103M5-F - ODG (Origin Data Global)
Specs
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Ceramic Composition
View Details