Kyocera Corporation MLCCs - Multilayer Ceramic Capacitors 06031C472JAT2A

Description
KYOCERA AVX 06031C472JAT2A
Request a Quote Datasheet
Description
KYOCERA AVX 06031C472JAT2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1353145 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1353145
MLCCs - Multilayer Ceramic Capacitors 1353145
KYOCERA AVX 06031C472JAT2A

KYOCERA AVX 06031C472JAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1356507 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1356507
MLCCs - Multilayer Ceramic Capacitors 1356507
KYOCERA AVX 06031C472JAT2A

KYOCERA AVX 06031C472JAT2A

Supplier's Site
Ceramic Capacitor 4700Pf 100V, X7R, 5%, 0603; Capacitance Kyocera Avx - 96M1254 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 4700Pf 100V, X7R, 5%, 0603; Capacitance Kyocera Avx
96M1254
Ceramic Capacitor 4700Pf 100V, X7R, 5%, 0603; Capacitance Kyocera Avx 96M1254
CERAMIC CAPACITOR 4700PF 100V, X7R, 5%, 0603; Capacitance:4700pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CERAMIC CAPACITOR 4700PF 100V, X7R, 5%, 0603; Capacitance:4700pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 4700Pf 100V, X7R, 5%, 0603, Full Reel; Capacitance Kyocera Avx - 97H8889 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 4700Pf 100V, X7R, 5%, 0603, Full Reel; Capacitance Kyocera Avx
97H8889
Ceramic Capacitor 4700Pf 100V, X7R, 5%, 0603, Full Reel; Capacitance Kyocera Avx 97H8889
CERAMIC CAPACITOR 4700PF 100V, X7R, 5%, 0603, FULL REEL; Capacitance:4700pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 4700PF 100V, X7R, 5%, 0603, FULL REEL; Capacitance:4700pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, 4700 Pf, 5%, X7R, 100 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx - 04X9306 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 4700 Pf, 5%, X7R, 100 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx
04X9306
Smd Multilayer Ceramic Capacitor, 4700 Pf, 5%, X7R, 100 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx 04X9306
SMD Multilayer Ceramic Capacitor, 4700 pF, 5%, X7R, 100 V, 0603 [1608 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 4700 pF, 5%, X7R, 100 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 4700 Pf, 5%, X7R, 100 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx - 50R8318 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 4700 Pf, 5%, X7R, 100 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx
50R8318
Smd Multilayer Ceramic Capacitor, 4700 Pf, 5%, X7R, 100 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx 50R8318
SMD Multilayer Ceramic Capacitor, 4700 pF, 5%, X7R, 100 V, 0603 [1608 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 4700 pF, 5%, X7R, 100 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1353145 96M1254 04X9306
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitor 4700Pf 100V, X7R, 5%, 0603; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 4700 Pf, 5%, X7R, 100 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx
Technology Multilayer Multilayer
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic X7R
Capacitance Type Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C343U050BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100331JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details