KYOCERA AVX Components Corporation Ceramic Capacitors 06031C471K4T4H

Description
470pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
470pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-06031C471K4T4HTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-06031C471K4T4HTR-ND
Ceramic Capacitors 478-06031C471K4T4HTR-ND
470pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

470pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 06031C471K4T4H - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
06031C471K4T4H
Capacitors - Ceramic Capacitors 06031C471K4T4H
CAP CER SMD

CAP CER SMD

Supplier's Site
Auto Mb Cmap Fn / T&r Rohs Compliant Kyocera Avx - 21T8408 - Newark, An Avnet Company
Chicago, IL, United States
Auto Mb Cmap Fn / T&r Rohs Compliant Kyocera Avx
21T8408
Auto Mb Cmap Fn / T&r Rohs Compliant Kyocera Avx 21T8408
AUTO MB CMAP - FN / T&R ROHS COMPLIANT: YES

AUTO MB CMAP - FN / T&R ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-06031C471K4T4HTR-ND 06031C471K4T4H 21T8408
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Auto Mb Cmap Fn / T&r Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications Automotive Automotive; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
Capacitors - Aluminum Electrolytic Capacitors - 107UVK050MGE - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Ceramic Capacitors - 0603J0100331KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details