AVX Corporation Capacitors - Ceramic Capacitors 06031C471K4T2A

Description
Manufacturer: KYOCERA AVX Win Source Part Number: 1329128-06031C471K4T 2A Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm) Applications: Automotive Standard Package: 4,000 Mounting: Surface Mount, MLCC Capacitance: 470 pF Tolerance: ±10% Voltage - Rated: 100V Temperature Coefficient: X7R Ratings: AEC-Q200 Thickness (Max): 0.035" (0.90mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-9373-6,06031C471 K4T2A-ND,478-9373-2, 478-9373-1 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: KYOCERA AVX Win Source Part Number: 1329128-06031C471K4T 2A Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm) Applications: Automotive Standard Package: 4,000 Mounting: Surface Mount, MLCC Capacitance: 470 pF Tolerance: ±10% Voltage - Rated: 100V Temperature Coefficient: X7R Ratings: AEC-Q200 Thickness (Max): 0.035" (0.90mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-9373-6,06031C471 K4T2A-ND,478-9373-2, 478-9373-1 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1329128-06031C471K4T2A - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1329128-06031C471K4T2A
Capacitors - Ceramic Capacitors 1329128-06031C471K4T2A
Manufacturer: KYOCERA AVX Win Source Part Number: 1329128-06031C471K4T 2A Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm) Applications: Automotive Standard Package: 4,000 Mounting: Surface Mount, MLCC Capacitance: 470 pF Tolerance: ±10% Voltage - Rated: 100V Temperature Coefficient: X7R Ratings: AEC-Q200 Thickness (Max): 0.035" (0.90mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-9373-6,06031C471 K4T2A-ND,478-9373-2, 478-9373-1 RoHS Status: ROHS3 Compliant

Manufacturer: KYOCERA AVX
Win Source Part Number: 1329128-06031C471K4T2A
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm)
Applications: Automotive
Standard Package: 4,000
Mounting: Surface Mount, MLCC
Capacitance: 470 pF
Tolerance: ±10%
Voltage - Rated: 100V
Temperature Coefficient: X7R
Ratings: AEC-Q200
Thickness (Max): 0.035" (0.90mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 478-9373-6,06031C471K4T2A-ND,478-9373-2,478-9373-1
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
Automotive SMD 470pF 100V Capacitor
60-06031C471K4T2A
Automotive SMD 470pF 100V Capacitor 60-06031C471K4T2A
Cap Ceramic 470pF 100V X7R 10% Pad SMD 0603 125°C T/R Automotive AEC-Q200 Product overview: 06031C471K4T2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 470pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 470pF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06031C471K4T2A can be used for catalog matching and distributor lookup.

Cap Ceramic 470pF 100V X7R 10% Pad SMD 0603 125°C T/R Automotive AEC-Q200 Product overview: 06031C471K4T2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 470pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 470pF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06031C471K4T2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 478-9373-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-9373-2-ND
Ceramic Capacitors 478-9373-2-ND
470pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

470pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-9373-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-9373-6-ND
Ceramic Capacitors 478-9373-6-ND
470pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

470pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-9373-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-9373-1-ND
Ceramic Capacitors 478-9373-1-ND
470pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

470pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 470Pf, 100V, Mlcc, 0603; Capacitance Kyocera Avx - 96Y8259 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 470Pf, 100V, Mlcc, 0603; Capacitance Kyocera Avx
96Y8259
Cap, Aec-Q200, 470Pf, 100V, Mlcc, 0603; Capacitance Kyocera Avx 96Y8259
CAP, AEC-Q200, 470PF, 100V, MLCC, 0603; Capacitance:470pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CAP, AEC-Q200, 470PF, 100V, MLCC, 0603; Capacitance:470pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Cap, Aec-Q200, 470Pf, 100V, Mlcc, 0603 Rohs Compliant Kyocera Avx - 66AH8064 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 470Pf, 100V, Mlcc, 0603 Rohs Compliant Kyocera Avx
66AH8064
Cap, Aec-Q200, 470Pf, 100V, Mlcc, 0603 Rohs Compliant Kyocera Avx 66AH8064
CAP, AEC-Q200, 470PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 470PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1329128-06031C471K4T2A 60-06031C471K4T2A 478-9373-2-ND 478-9373-6-ND 96Y8259 66AH8064
Product Name Capacitors - Ceramic Capacitors Automotive SMD 470pF 100V Capacitor Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 470Pf, 100V, Mlcc, 0603; Capacitance Kyocera Avx Cap, Aec-Q200, 470Pf, 100V, Mlcc, 0603 Rohs Compliant Kyocera Avx
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.70E-4 microF 4.70E-4 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer Capacitor - 187XMPL004MG197 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Ceramic Capacitors - 0603J0100392KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers