Kyocera Corporation MLCCs - Multilayer Ceramic Capacitors 06031C471JAT2A

Description
KYOCERA AVX 06031C471JAT2A
Request a Quote Datasheet
Description
KYOCERA AVX 06031C471JAT2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1353141 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1353141
MLCCs - Multilayer Ceramic Capacitors 1353141
KYOCERA AVX 06031C471JAT2A

KYOCERA AVX 06031C471JAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1356554 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1356554
MLCCs - Multilayer Ceramic Capacitors 1356554
KYOCERA AVX 06031C471JAT2A

KYOCERA AVX 06031C471JAT2A

Supplier's Site
Ceramic Capacitor 470Pf, 100V, X7R, 5%, 0603; Capacitance Kyocera Avx - 96M1252 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 470Pf, 100V, X7R, 5%, 0603; Capacitance Kyocera Avx
96M1252
Ceramic Capacitor 470Pf, 100V, X7R, 5%, 0603; Capacitance Kyocera Avx 96M1252
CERAMIC CAPACITOR 470PF, 100V, X7R, 5%, 0603; Capacitance:470pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CERAMIC CAPACITOR 470PF, 100V, X7R, 5%, 0603; Capacitance:470pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 470Pf, 100V, X7R, 5%, 0603, Full Reel; Capacitance Kyocera Avx - 55J3318 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 470Pf, 100V, X7R, 5%, 0603, Full Reel; Capacitance Kyocera Avx
55J3318
Ceramic Capacitor 470Pf, 100V, X7R, 5%, 0603, Full Reel; Capacitance Kyocera Avx 55J3318
CERAMIC CAPACITOR 470PF, 100V, X7R, 5%, 0603, FULL REEL; Capacitance:470pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 470PF, 100V, X7R, 5%, 0603, FULL REEL; Capacitance:470pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 470Pf, 100V, 5%, X7R, 0603, Reel; Capacitance Kyocera Avx - 04X9304 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Pf, 100V, 5%, X7R, 0603, Reel; Capacitance Kyocera Avx
04X9304
Cap, 470Pf, 100V, 5%, X7R, 0603, Reel; Capacitance Kyocera Avx 04X9304
CAP, 470PF, 100V, 5%, X7R, 0603, REEL; Capacitance:470pF; Voltage Rating:100V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:AVX 0603 MLCC; Operating Temperature RoHS Compliant: Yes

CAP, 470PF, 100V, 5%, X7R, 0603, REEL; Capacitance:470pF; Voltage Rating:100V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:AVX 0603 MLCC; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1353141 96M1252 04X9304
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitor 470Pf, 100V, X7R, 5%, 0603; Capacitance Kyocera Avx Cap, 470Pf, 100V, 5%, X7R, 0603, Reel; Capacitance Kyocera Avx
Technology Multilayer
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic X7R
Capacitance Type Fixed Fixed
Capacitance Range 4.70E-4 microF 4.70E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C323U050CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Ceramic Capacitors - 1763-1173-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers