Kyocera Corporation Ceramic Capacitors 06031C471J4Z2A

Description
CAP CER 470PF 100V X7R 0603
Request a Quote
Description
CAP CER 470PF 100V X7R 0603
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Capacitor Ceramic 470pF, 100V, X7R, 5%, 0603 from Kyocera AVX is designed for automotive applications, ensuring reliability and performance in demanding environments. It features a capacitance of 470pF with a tolerance of ±5%, making it suitable for various electronic circuits. The component is housed in a 0603 case size, which is a common footprint for surface mount devices, facilitating easy integration into compact designs. The X7R dielectric type provides stable capacitance over a wide temperature range, enhancing its suitability for automotive use. This capacitor is RoHS compliant, ensuring it meets environmental regulations. The product is manufactured in facilities that are QS9000 and VDA 6.4 approved, indicating adherence to high-quality standards in the automotive industry.

Datasheet Summary
Powered by GS/AI

The Capacitor Ceramic 470pF, 100V, X7R, 5%, 0603 from Kyocera AVX is designed for automotive applications, ensuring reliability and performance in demanding environments. It features a capacitance of 470pF with a tolerance of ±5%, making it suitable for various electronic circuits. The component is housed in a 0603 case size, which is a common footprint for surface mount devices, facilitating easy integration into compact designs. The X7R dielectric type provides stable capacitance over a wide temperature range, enhancing its suitability for automotive use. This capacitor is RoHS compliant, ensuring it meets environmental regulations. The product is manufactured in facilities that are QS9000 and VDA 6.4 approved, indicating adherence to high-quality standards in the automotive industry.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-06031C471J4Z2ACT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-06031C471J4Z2ACT-ND
Ceramic Capacitors 478-06031C471J4Z2ACT-ND
CAP CER 470PF 100V X7R 0603

CAP CER 470PF 100V X7R 0603

Buy Now Datasheet
Ceramic Capacitors - 478-06031C471J4Z2ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-06031C471J4Z2ATR-ND
Ceramic Capacitors 478-06031C471J4Z2ATR-ND
470pF ±5% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

470pF ±5% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-06031C471J4Z2ADKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-06031C471J4Z2ADKR-ND
Ceramic Capacitors 478-06031C471J4Z2ADKR-ND
CAP CER 470PF 100V X7R 0603

CAP CER 470PF 100V X7R 0603

Buy Now Datasheet
Capacitor Ceramic 470Pf, 100V, X7R, 5%, 0603; Capacitance Kyocera Avx - 22K2970 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 470Pf, 100V, X7R, 5%, 0603; Capacitance Kyocera Avx
22K2970
Capacitor Ceramic 470Pf, 100V, X7R, 5%, 0603; Capacitance Kyocera Avx 22K2970
CAPACITOR CERAMIC 470PF, 100V, X7R, 5%, 0603; Capacitance:470pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR CERAMIC 470PF, 100V, X7R, 5%, 0603; Capacitance:470pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-06031C471J4Z2ACT-ND 478-06031C471J4Z2ADKR-ND 22K2970
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 470Pf, 100V, X7R, 5%, 0603; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101C164M063DN1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 160000 microF
View Details
3 suppliers
Aluminium Capacitors - 1620731 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details