Kyocera Corporation Capacitor Ceramic 3900Pf 100V, X7R, 5%, 0603, Full Reel; Capacitance Kyocera Avx 06031C392JAT2A

Description
CAPACITOR CERAMIC 3900PF 100V, X7R, 5%, 0603, FULL REEL; Capacitance:3900pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet
Description
CAPACITOR CERAMIC 3900PF 100V, X7R, 5%, 0603, FULL REEL; Capacitance:3900pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 3900Pf 100V, X7R, 5%, 0603, Full Reel; Capacitance Kyocera Avx - 55J3310 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 3900Pf 100V, X7R, 5%, 0603, Full Reel; Capacitance Kyocera Avx
55J3310
Capacitor Ceramic 3900Pf 100V, X7R, 5%, 0603, Full Reel; Capacitance Kyocera Avx 55J3310
CAPACITOR CERAMIC 3900PF 100V, X7R, 5%, 0603, FULL REEL; Capacitance:3900pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CAPACITOR CERAMIC 3900PF 100V, X7R, 5%, 0603, FULL REEL; Capacitance:3900pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Cap, 3900Pf, 100V, Mlcc, 0603; Capacitance Kyocera Avx - 08AK4833 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3900Pf, 100V, Mlcc, 0603; Capacitance Kyocera Avx
08AK4833
Cap, 3900Pf, 100V, Mlcc, 0603; Capacitance Kyocera Avx 08AK4833
CAP, 3900PF, 100V, MLCC, 0603; Capacitance:3900pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm; Product Width:0.85mm RoHS Compliant: Yes

CAP, 3900PF, 100V, MLCC, 0603; Capacitance:3900pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm; Product Width:0.85mm RoHS Compliant: Yes

Supplier's Site Datasheet
CAP CER 3900PF 100V X7R 0603 - 66-06031C392JAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 3900PF 100V X7R 0603
66-06031C392JAT2A
CAP CER 3900PF 100V X7R 0603 66-06031C392JAT2A
CAP CER 3900PF 100V X7R 0603

CAP CER 3900PF 100V X7R 0603

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors
Product Number 55J3310 66-06031C392JAT2A
Product Name Capacitor Ceramic 3900Pf 100V, X7R, 5%, 0603, Full Reel; Capacitance Kyocera Avx CAP CER 3900PF 100V X7R 0603
Capacitance Type Fixed
RoHS Compliant Yes Yes
Capacitance Range 0.0039 microF 0.0039 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Ceramic Capacitors - M39014/011572 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers