Kyocera Corporation Ceramic Capacitors 06031C391KAT2A

Description
390pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
390pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-5140-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5140-1-ND
Ceramic Capacitors 478-5140-1-ND
390pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

390pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-5140-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5140-2-ND
Ceramic Capacitors 478-5140-2-ND
390pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

390pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-5140-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5140-6-ND
Ceramic Capacitors 478-5140-6-ND
390pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

390pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 390pF 100V Capacitor
60-06031C391KAT2A
SMD 390pF 100V Capacitor 60-06031C391KAT2A
Cap Ceramic 390pF 100V X7R 10% Pad SMD 0603 125°C T/R Product overview: 06031C391KAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 390pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 390pF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06031C391KAT2A can be used for catalog matching and distributor lookup.

Cap Ceramic 390pF 100V X7R 10% Pad SMD 0603 125°C T/R Product overview: 06031C391KAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 390pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 390pF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06031C391KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors Ceramic Capacitors -  - Win Source Electronics
Laguna Hills, CA, United States
Capacitors Ceramic Capacitors
Capacitors Ceramic Capacitors
Alternative Parts (Cross-Reference): Cross Manufacturer: KYOCERA AVX Category: Capacitors Ceramic Capacitors Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Capacitance: 390 pF Tolerance: ±10% Voltage - Rated: 100V Temperature Coefficient: X7R Operating Temperature: -55°C ~ 125°C

Alternative Parts (Cross-Reference): Cross
Manufacturer: KYOCERA AVX
Category: Capacitors Ceramic Capacitors
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Capacitance: 390 pF
Tolerance: ±10%
Voltage - Rated: 100V
Temperature Coefficient: X7R
Operating Temperature: -55°C ~ 125°C

Buy Now Datasheet
Ceramic Capacitor 390Pf, 100V, X7R, 10%, 0603; Capacitance Kyocera Avx - 96M1250 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 390Pf, 100V, X7R, 10%, 0603; Capacitance Kyocera Avx
96M1250
Ceramic Capacitor 390Pf, 100V, X7R, 10%, 0603; Capacitance Kyocera Avx 96M1250
CERAMIC CAPACITOR 390PF, 100V, X7R, 10%, 0603; Capacitance:390pF; Voltage Rating:100V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Operating Temperature Min:-55°C RoHS Compliant: Yes

CERAMIC CAPACITOR 390PF, 100V, X7R, 10%, 0603; Capacitance:390pF; Voltage Rating:100V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site
Capacitor Ceramic 390Pf, 100V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 55J3306 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 390Pf, 100V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
55J3306
Capacitor Ceramic 390Pf, 100V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 55J3306
CAPACITOR CERAMIC 390PF, 100V, X7R, 10%, 0603, FULL REEL; Capacitance:390pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CAPACITOR CERAMIC 390PF, 100V, X7R, 10%, 0603, FULL REEL; Capacitance:390pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 390 Pf, 10%, X7R, 100 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx - 50R8315 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 390 Pf, 10%, X7R, 100 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx
50R8315
Smd Multilayer Ceramic Capacitor, 390 Pf, 10%, X7R, 100 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx 50R8315
SMD Multilayer Ceramic Capacitor, 390 pF, 10%, X7R, 100 V, 0603 [1608 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 390 pF, 10%, X7R, 100 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-5140-1-ND 478-5140-6-ND 60-06031C391KAT2A 96M1250 55J3306 50R8315
Product Name Ceramic Capacitors Ceramic Capacitors SMD 390pF 100V Capacitor Capacitors Ceramic Capacitors Ceramic Capacitor 390Pf, 100V, X7R, 10%, 0603; Capacitance Kyocera Avx Capacitor Ceramic 390Pf, 100V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 390 Pf, 10%, X7R, 100 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 108AXZ6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 1608-050525000560FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701061 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers