Kyocera Corporation MLCCs - Multilayer Ceramic Capacitors 06031C332JAT2A

Description
KYOCERA AVX 06031C332JAT2A
Request a Quote Datasheet
Description
KYOCERA AVX 06031C332JAT2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1353138 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1353138
MLCCs - Multilayer Ceramic Capacitors 1353138
KYOCERA AVX 06031C332JAT2A

KYOCERA AVX 06031C332JAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1356530 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1356530
MLCCs - Multilayer Ceramic Capacitors 1356530
KYOCERA AVX 06031C332JAT2A

KYOCERA AVX 06031C332JAT2A

Supplier's Site
Ceramic Capacitors - 06031C332JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06031C332JAT2A
Ceramic Capacitors 06031C332JAT2A
CAP CER 3300PF 100V X7R 0603

CAP CER 3300PF 100V X7R 0603

Supplier's Site Datasheet
Ceramic Capacitor 3300Pf 100V, X7R, 5%, 0603; Capacitance Kyocera Avx - 96M1248 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 3300Pf 100V, X7R, 5%, 0603; Capacitance Kyocera Avx
96M1248
Ceramic Capacitor 3300Pf 100V, X7R, 5%, 0603; Capacitance Kyocera Avx 96M1248
CERAMIC CAPACITOR 3300PF 100V, X7R, 5%, 0603; Capacitance:3300pF; Voltage(DC):100V; Voltage(AC):-; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Operating Temperature Min:-55°C RoHS Compliant: Yes

CERAMIC CAPACITOR 3300PF 100V, X7R, 5%, 0603; Capacitance:3300pF; Voltage(DC):100V; Voltage(AC):-; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, 3300 Pf, 5%, X7R, 100 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx - 95W9150 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 3300 Pf, 5%, X7R, 100 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx
95W9150
Multilayer Ceramic Capacitor, 3300 Pf, 5%, X7R, 100 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx 95W9150
Multilayer Ceramic Capacitor, 3300 pF, 5%, X7R, 100 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 3300 pF, 5%, X7R, 100 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 3300Pf, 100V, 5%, X7R, 0603, Reel; Capacitance Kyocera Avx - 13AC4434 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3300Pf, 100V, 5%, X7R, 0603, Reel; Capacitance Kyocera Avx
13AC4434
Cap, 3300Pf, 100V, 5%, X7R, 0603, Reel; Capacitance Kyocera Avx 13AC4434
CAP, 3300PF, 100V, 5%, X7R, 0603, REEL; Capacitance:3300pF; Voltage Rating:100V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:AVX 0603 MLCC; Operating TemperatureRoHS Compliant: Yes

CAP, 3300PF, 100V, 5%, X7R, 0603, REEL; Capacitance:3300pF; Voltage Rating:100V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:AVX 0603 MLCC; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1353138 06031C332JAT2A 96M1248 95W9150 13AC4434
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 3300Pf 100V, X7R, 5%, 0603; Capacitance Kyocera Avx Multilayer Ceramic Capacitor, 3300 Pf, 5%, X7R, 100 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx Cap, 3300Pf, 100V, 5%, X7R, 0603, Reel; Capacitance Kyocera Avx
Technology Multilayer Film Capacitors Multilayer
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic X7R Ceramic Composition
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1913137 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
Ceramic Capacitors - M39014/011296 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers