Kyocera Corporation Ceramic Capacitors 06031C331MAT2A

Description
CAP CER 330PF 100V X7R 0603
Datasheet
Description
CAP CER 330PF 100V X7R 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 06031C331MAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06031C331MAT2A
Ceramic Capacitors 06031C331MAT2A
CAP CER 330PF 100V X7R 0603

CAP CER 330PF 100V X7R 0603

Supplier's Site Datasheet
Capacitor Ceramic 330Pf, 100V, X7R, 20%, 0603, Full Reel; Capacitance Kyocera Avx - 55J3295 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 330Pf, 100V, X7R, 20%, 0603, Full Reel; Capacitance Kyocera Avx
55J3295
Capacitor Ceramic 330Pf, 100V, X7R, 20%, 0603, Full Reel; Capacitance Kyocera Avx 55J3295
CAPACITOR CERAMIC 330PF, 100V, X7R, 20%, 0603, FULL REEL; Capacitance:330pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CAPACITOR CERAMIC 330PF, 100V, X7R, 20%, 0603, FULL REEL; Capacitance:330pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 06031C331MAT2A 55J3295
Product Name Ceramic Capacitors Capacitor Ceramic 330Pf, 100V, X7R, 20%, 0603, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 106K050CS4 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
5 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-0603F0500152JCTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details