The SMD Multilayer Ceramic Capacitor, part number 04X9303, has a capacitance of 330 pF with a tolerance of ±10%. It utilizes X7R dielectric material, which is known for its temperature stability, maintaining capacitance within ±15% over a temperature range of -55°C to +125°C. This capacitor is rated for a maximum voltage of 100 V and is compliant with RoHS standards. The component is packaged in a 0603 (1608 metric) size, making it suitable for various compact electronic applications. Its characteristics make it appropriate for use in environments where some variation in capacitance due to applied voltage is acceptable.
CERAMIC CAPACITOR 330PF, 100V, X7R, 10%, 0603; Capacitance:330pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes
CERAMIC CAPACITOR 330PF, 100V, X7R, 10%, 0603, FULL REEL; Capacitance:330pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
SMD Multilayer Ceramic Capacitor, 330 pF, 10%, X7R, 100 V, 0603 [1608 Metric] RoHS Compliant: Yes
SMD Multilayer Ceramic Capacitor, 330 pF, 10%, X7R, 100 V, 0603 [1608 Metric] RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 96M1247 | 50R8314 |
| Product Name | Ceramic Capacitor 330Pf, 100V, X7R, 10%, 0603; Capacitance Kyocera Avx | Smd Multilayer Ceramic Capacitor, 330 Pf, 10%, X7R, 100 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | Yes |
| Capacitance Range | 3.30E-4 microF | |
| Capacitance Tolerance | 10 (+/- %) |