Kyocera Corporation Ceramic Capacitors 06031C331K4Z2A

Description
330pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
330pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-06031C331K4Z2ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-06031C331K4Z2ATR-ND
Ceramic Capacitors 478-06031C331K4Z2ATR-ND
330pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

330pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-06031C331K4Z2ADKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-06031C331K4Z2ADKR-ND
Ceramic Capacitors 478-06031C331K4Z2ADKR-ND
CAP CER SMD

CAP CER SMD

Buy Now Datasheet
Ceramic Capacitors - 478-06031C331K4Z2ACT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-06031C331K4Z2ACT-ND
Ceramic Capacitors 478-06031C331K4Z2ACT-ND
CAP CER SMD

CAP CER SMD

Buy Now Datasheet
Singapore, Singapore
Automotive SMD 330pF 100V Capacitor
60-06031C331K4Z2A
Automotive SMD 330pF 100V Capacitor 60-06031C331K4Z2A
Cap Ceramic 330pF 100V X7R 10% Pad SMD 0603 FlexiTerm 125°C Automotive AEC-Q200 T/R Product overview: 06031C331K4Z2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 330pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 330pF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06031C331K4Z2A can be used for catalog matching and distributor lookup.

Cap Ceramic 330pF 100V X7R 10% Pad SMD 0603 FlexiTerm 125°C Automotive AEC-Q200 T/R Product overview: 06031C331K4Z2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 330pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 330pF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06031C331K4Z2A can be used for catalog matching and distributor lookup.

Supplier's Site
Ceramic Capacitors - 06031C331K4Z2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06031C331K4Z2A
Ceramic Capacitors 06031C331K4Z2A
CAP CER SMD

CAP CER SMD

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-06031C331K4Z2ATR-ND 478-06031C331K4Z2ADKR-ND 60-06031C331K4Z2A 06031C331K4Z2A
Product Name Ceramic Capacitors Ceramic Capacitors Automotive SMD 330pF 100V Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101332T150DC1B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 0603J0160100GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details