Kyocera Corporation Ceramic Capacitors 06031C301JAT2A

Description
300pF ±5% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
300pF ±5% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 06031C301JAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
06031C301JAT2A-ND
Ceramic Capacitors 06031C301JAT2A-ND
300pF ±5% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

300pF ±5% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 06031C301JAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
06031C301JAT2A
Capacitors - Ceramic Capacitors 06031C301JAT2A
CAP CER 300PF 100V X7R 0603

CAP CER 300PF 100V X7R 0603

Supplier's Site
Capacitor Ceramic 300Pf, 100V, X7R, 5%, 0603; Capacitance Kyocera Avx - 55J3286 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 300Pf, 100V, X7R, 5%, 0603; Capacitance Kyocera Avx
55J3286
Capacitor Ceramic 300Pf, 100V, X7R, 5%, 0603; Capacitance Kyocera Avx 55J3286
CAPACITOR CERAMIC 300PF, 100V, X7R, 5%, 0603; Capacitance:300pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CAPACITOR CERAMIC 300PF, 100V, X7R, 5%, 0603; Capacitance:300pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 06031C301JAT2A-ND 06031C301JAT2A 55J3286
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic 300Pf, 100V, X7R, 5%, 0603; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101333U075DC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525001P50BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers