Kyocera Corporation Ceramic Capacitors 06031C272KAT2A

Description
2700pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
2700pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-5000-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5000-1-ND
Ceramic Capacitors 478-5000-1-ND
2700pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

2700pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-5000-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5000-6-ND
Ceramic Capacitors 478-5000-6-ND
2700pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

2700pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-5000-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5000-2-ND
Ceramic Capacitors 478-5000-2-ND
2700pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

2700pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitor 2700Pf 100V, X7R, 10%, 0603; Capacitance Kyocera Avx - 30H0524 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 2700Pf 100V, X7R, 10%, 0603; Capacitance Kyocera Avx
30H0524
Ceramic Capacitor 2700Pf 100V, X7R, 10%, 0603; Capacitance Kyocera Avx 30H0524
CERAMIC CAPACITOR 2700PF 100V, X7R, 10%, 0603; Capacitance:2700pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CERAMIC CAPACITOR 2700PF 100V, X7R, 10%, 0603; Capacitance:2700pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 2700Pf 100V, X7R, 10%, 0603; Capacitance Kyocera Avx - 96M1246 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 2700Pf 100V, X7R, 10%, 0603; Capacitance Kyocera Avx
96M1246
Ceramic Capacitor 2700Pf 100V, X7R, 10%, 0603; Capacitance Kyocera Avx 96M1246
CERAMIC CAPACITOR 2700PF 100V, X7R, 10%, 0603; Capacitance:2700pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CERAMIC CAPACITOR 2700PF 100V, X7R, 10%, 0603; Capacitance:2700pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 06031C272KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06031C272KAT2A
Ceramic Capacitors 06031C272KAT2A
CAP CER 2700PF 100V X7R 0603

CAP CER 2700PF 100V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-5000-1-ND 478-5000-6-ND 30H0524 06031C272KAT2A
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 2700Pf 100V, X7R, 10%, 0603; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101123U100DF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Film Capacitors - 1725573 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details