AVX Corporation MLCCs - Multilayer Ceramic Capacitors 06031C271KAT2A

Description
KYOCERA AVX 06031C271KAT2A
Request a Quote Datasheet
Description
KYOCERA AVX 06031C271KAT2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1353135 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1353135
MLCCs - Multilayer Ceramic Capacitors 1353135
KYOCERA AVX 06031C271KAT2A

KYOCERA AVX 06031C271KAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1356505 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1356505
MLCCs - Multilayer Ceramic Capacitors 1356505
KYOCERA AVX 06031C271KAT2A

KYOCERA AVX 06031C271KAT2A

Supplier's Site
Ceramic Capacitors - 478-10221-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10221-2-ND
Ceramic Capacitors 478-10221-2-ND
270pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

270pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10221-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10221-6-ND
Ceramic Capacitors 478-10221-6-ND
270pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

270pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10221-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10221-1-ND
Ceramic Capacitors 478-10221-1-ND
270pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

270pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Cap, 270Pf, 100V, Mlcc, 0603; Capacitance Kyocera Avx - 60R6208 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 270Pf, 100V, Mlcc, 0603; Capacitance Kyocera Avx
60R6208
Cap, 270Pf, 100V, Mlcc, 0603; Capacitance Kyocera Avx 60R6208
CAP, 270PF, 100V, MLCC, 0603; Capacitance:270pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm; Product Width:0.85mm RoHS Compliant: Yes

CAP, 270PF, 100V, MLCC, 0603; Capacitance:270pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm; Product Width:0.85mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor 270Pf, 100V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 66H8133 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 270Pf, 100V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
66H8133
Ceramic Capacitor 270Pf, 100V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 66H8133
CERAMIC CAPACITOR 270PF, 100V, X7R, 10%, 0603, FULL REEL; Capacitance:270pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 270PF, 100V, X7R, 10%, 0603, FULL REEL; Capacitance:270pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1353135 478-10221-2-ND 478-10221-6-ND 60R6208
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 270Pf, 100V, Mlcc, 0603; Capacitance Kyocera Avx
Technology Multilayer
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701048 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Capacitor, Ceramic;1uF;Multilayer;Radial;50WVDC;10%;X7R;0.09In.T;0.29In.L;0.29I - 70186304 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers