Kyocera Corporation Ceramic Capacitors 06031C222K4T4A

Description
CAP CER 2200PF 100V X7R 0603
Request a Quote Datasheet
Description
CAP CER 2200PF 100V X7R 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KAM15AR72A222KMDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM15AR72A222KMDKR-ND
Ceramic Capacitors 478-KAM15AR72A222KMDKR-ND
CAP CER 2200PF 100V X7R 0603

CAP CER 2200PF 100V X7R 0603

Buy Now Datasheet
Ceramic Capacitors - 478-KAM15AR72A222KMTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM15AR72A222KMTR-ND
Ceramic Capacitors 478-KAM15AR72A222KMTR-ND
2200pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

2200pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAM15AR72A222KMCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM15AR72A222KMCT-ND
Ceramic Capacitors 478-KAM15AR72A222KMCT-ND
CAP CER 2200PF 100V X7R 0603

CAP CER 2200PF 100V X7R 0603

Buy Now Datasheet
Ceramic Capacitors - 06031C222K4T4A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06031C222K4T4A
Ceramic Capacitors 06031C222K4T4A
CAP CER SMD

CAP CER SMD

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 478-KAM15AR72A222KMDKR-ND 478-KAM15AR72A222KMTR-ND 06031C222K4T4A
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101273U063DF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1701318 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers