Kyocera Corporation MLCCs - Multilayer Ceramic Capacitors 06031C222JAT2A

Description
KYOCERA AVX 06031C222JAT2A
Request a Quote Datasheet
Description
KYOCERA AVX 06031C222JAT2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1356577 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1356577
MLCCs - Multilayer Ceramic Capacitors 1356577
KYOCERA AVX 06031C222JAT2A

KYOCERA AVX 06031C222JAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1353133 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1353133
MLCCs - Multilayer Ceramic Capacitors 1353133
KYOCERA AVX 06031C222JAT2A

KYOCERA AVX 06031C222JAT2A

Supplier's Site
Ceramic Capacitor 2200Pf 100V, X7R, 5%, 0603, Full Reel; Capacitance Kyocera Avx - 55J3270 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 2200Pf 100V, X7R, 5%, 0603, Full Reel; Capacitance Kyocera Avx
55J3270
Ceramic Capacitor 2200Pf 100V, X7R, 5%, 0603, Full Reel; Capacitance Kyocera Avx 55J3270
CERAMIC CAPACITOR 2200PF 100V, X7R, 5%, 0603, FULL REEL; Capacitance:2200pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 2200PF 100V, X7R, 5%, 0603, FULL REEL; Capacitance:2200pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 2200 Pf, 5%, X7R, 100 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx - 95W9149 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 2200 Pf, 5%, X7R, 100 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx
95W9149
Smd Multilayer Ceramic Capacitor, 2200 Pf, 5%, X7R, 100 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx 95W9149
SMD Multilayer Ceramic Capacitor, 2200 pF, 5%, X7R, 100 V, 0603 [1608 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 2200 pF, 5%, X7R, 100 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 2200Pf, 100V, Mlcc, 0603 Rohs Compliant Kyocera Avx - 75AH9291 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Pf, 100V, Mlcc, 0603 Rohs Compliant Kyocera Avx
75AH9291
Cap, 2200Pf, 100V, Mlcc, 0603 Rohs Compliant Kyocera Avx 75AH9291
CAP, 2200PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 2200PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1356577 55J3270 95W9149 75AH9291
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitor 2200Pf 100V, X7R, 5%, 0603, Full Reel; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 2200 Pf, 5%, X7R, 100 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx Cap, 2200Pf, 100V, Mlcc, 0603 Rohs Compliant Kyocera Avx
Technology Multilayer Multilayer
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic X7R
Capacitance Type Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0805C104M5UACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525001P80HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers